Micromeritics Datasheets for Powder Testing Equipment
Powder testing equipment is used to measure the static and dynamic properties of powders for pharmaceutical, coating, and other solid-particulate applications.
Powder Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| High Performance in a Compact Footprint Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. | |
| Micromeritics ASAP® 2420 Accelerated Surface Area and Porosimetry System uses the gas sorption technique to generate high-quality data for applications that require high performance/high sample throughput. Standard features include... | |
| Micromeritics' AutoPore IV 9500 Series characterizes a material’s porosity by applying various levels of pressure to a sample immersed in mercury. The pressure required to intrude mercury into the sample’s... | |
| he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury... | |
| Micromeritics’ Gemini VII 2390 Series of surface area analyzers rapidly and reliably produces accurate and repeatable surface area and porosity results. Their low cost, speed, simplicity of use, reliability, and... | |
| Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data,... | |
| The DVVA® II is a state-of-the-art dynamic void volume analyzer capable of measuring the compressed void volume and density of carbon black powders and with exceptional precision and accuracy. | |
| The Flowsorb III 2305 / 2310 provides single-point and multipoint BET surface area measurements with speed, accuracy, and reliability. Samples having surface areas from 0.01 m2/g to over 1,000 m... | |
| The Tristar® II 3020 provides high-quality surface area and porosity measurements on solid materials by using the technique of gas adsorption. The TriStar II is a fully automated, three-station... | |
| The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design... | |
| The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. |