2 Watt
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 9V - 18V Input
DC DC CONVERTER +/-5V 2W
DC-DC CONVERTER, MEDICAL, 2 O/P, 2W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
XP Power | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | IMM0212D05 | 1470-3074-5-ND | IMM0212D05 | 70Y5409 |
Product Name | DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 2W; Power Supply Approvals Xp Power |
Type | DC-DC Converter; Medical Power Supply | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
Form Factor | Board Mount | Board Mount | Board Mount | |
Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | |
DC Output Voltage | -5.0 to 5.0 volts | 5.0 volts | ||
DC Output Current | 0.2000 amps | 0.2000 amps | 0.2000 amps |