- CE (LVD) Marking
- High efficiency
- 300kHz fixed frequency
- Wide 2:1 input range
- Isolated Output
- Surface mounting technology
- Small, compact size 1.85"×1.1"×0.35"
- Current mode control
- Output low ripple and noise
- Low start up current
- 3 Years warranty
Power Plaza Co., Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | PS6-24-15 |
Product Name | P Series |
Type | DC-DC Converter |
Form Factor | Board Mount |
Applications | Instrumentation |
Operating Temperature | -20 to 71 C (-4 to 160 F) |
Regulatory Compliance | RoHS |