Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction.
INPUT
Voltage Range: ±10%
Input Filter: Internal capacitor
OUTPUT
Voltage Accuracy: ±5% max
Line Regulation at FL: ±10% max
Load Regulation at FL to 1/4L
3.3V and 5V Output: 15% max
9V, 12V, 915V Output: 10% max
Ripple Noise (20 MHz Bw): 50 mVp-p max
3.3V and 5V Output Type: 100 mVp-p max
9V, 12V, 15V Output Type: 1% p-p max
Temperature Coefficient: 0.3%/°C max
GENERAL
Isolation Voltage: 1000 Vdc
Isolation Resistance: 1000 MOhms
Switching Frequency: 100 KHz typ.
Short Circuit Protection: Momentary
ENVIRONMENTAL
Operating Temperature Range: 0 to 71°C
Storage Temperature Range: -40 to 105°C
Cooling: Free Air Convection
Humidity Non-Condensing: 20 - 95% RH
PHYSICAL
Case Material: Non-Conductive Black Plastic
Weight: 1.5 grams typ.
Dimensions: 0.50” x 0.40” x 0.25” (12.70 x 10.16 x 6.28 mm)
Lead Temp: 1.5 mm from case in 10 sec. 105°C
Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction.
INPUT
- Voltage Range: ±10%
- Input Filter: Internal capacitor
OUTPUT
- Voltage Accuracy: ±5% max
- Line Regulation at FL: ±10% max
- Load Regulation at FL to 1/4L
- 3.3V and 5V Output: 15% max
- 9V, 12V, 915V Output: 10% max
- Ripple Noise (20 MHz Bw): 50 mVp-p max
- 3.3V and 5V Output Type: 100 mVp-p max
- 9V, 12V, 15V Output Type: 1% p-p max
- Temperature Coefficient: 0.3%/°C max
GENERAL
- Isolation Voltage: 1000 Vdc
- Isolation Resistance: 1000 MOhms
- Switching Frequency: 100 KHz typ.
- Short Circuit Protection: Momentary
ENVIRONMENTAL
- Operating Temperature Range: 0 to 71°C
- Storage Temperature Range: -40 to 105°C
- Cooling: Free Air Convection
- Humidity Non-Condensing: 20 - 95% RH
PHYSICAL
- Case Material: Non-Conductive Black Plastic
- Weight: 1.5 grams typ.
- Dimensions: 0.50” x 0.40” x 0.25” (12.70 x 10.16 x 6.28 mm)
- Lead Temp: 1.5 mm from case in 10 sec. 105°C