15/-15 Vdc, 0.033/-0.033 A, 1 W, 4.5~5.5 Vdc Input Range
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
DC DC CONVERTER +/-15V 1W
CUI Inc. | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | PCN1-S5-D15-S | 102-3906-ND | PCN1-S5-D15-S |
Product Name | 1 W Board Mount Isolated DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 15.0 volts | ||
DC Output Current | 0.0330 amps | 0.0330 amps | |
DC Output Power | 1 watts |