3.3 Vdc, 0.5 A, 1.65 W, 9~72 Vdc Input Range
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 9V - 72V Input
DC DC CONVERTER 3.3V 1.65W
CUI Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | V7803W-500R | 102-2447-ND | V7803W-500R |
Product Name | 0.5 Amp Non-Isolated DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 3.3 volts | ||
DC Output Current | 0.5000 amps | 0.5000 amps | |
DC Output Power | 1.65 watts |