12/-12 Vdc, 0.042/-0.042 A, 1 W, 2.97~3.63 Vdc Input Range
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 2.97V - 3.63V Input
DC DC CONVERTER +/-12V 1W
CUI Inc. | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | PDM1-S3-D12-S | 102-3647-ND | PDM1-S3-D12-S |
Product Name | 1 W Board Mount Isolated DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 12.0 volts | ||
DC Output Current | 0.0420 amps | 0.0420 amps | |
DC Output Power | 1 watts |