Kee Safety Inc. Datasheets for Beam Clamps

Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams.


Beam Clamps: Learn more

Product Name Notes
FLOORFIX HT has been developed following customer feedback to provide a clamp with increased functionality to suit a wider range of applications. Floorfix HT is designed to clamp flooring plate...
The Adjustable Rigging Clamp is a self adjusting, ready to install rigging clamp capable of safe working loads of up to 5,000 lbs. The shackle connection allows loads to be...
The BK1 is a self adjusting clamp that consists of two parts. The main body provides a recess to allow a hemispherical washer to be seated. This allows the body...
The BL is used for clamping steel directly together without the need for a location plate. Typical applications would be clamping two steel sections of the same width running parallel...
The BB Long Nose is very similar to our standard type BB but with an extended nose. This distributes more contact on the flanges of parallel beams providing, contact closer...
The BE1 and BE2 feature a socket screw at the back to provide adjustment for varying steel thicknesses. They are the ideal choice when flange thicknesses are unknown or change...
The GRATING CLIP is the most common style of clip used for clamping down open steel flooring. It provides a quick and cost effective method of clamping. It is Hot...
The LNA Solutions BoxBolt® Rigging Clamp is a means of attaching an anchor point to Hollow Structural Sections (HSS) and other structural members when access is available from only one...
The Type BY clamp is designed for High Friction and Tensile applications that exceed the capacities of the standard BeamClamp products. It features a recessed top that prevents the head...
The types BT and BW are specifically designed with a 10 degrees sloping nose. This sloping nose makes them ideal for clamping on to tapered steel such as S beams...
The types BC1 and BD1 are designed to hook over the upstanding flanges of angles or channels. They can be used together for channel to channel connections or in conjunction...
Mechanical Galvanized Malleable Iron Stainless Steel Grade 304 and 316 Easily installed from the top side only No drilling, tapping or welding required Allows easy repositioning or lifting of grating...