Kee Safety Inc. Datasheets for Guardrails and Railings
Guardrails and railings are used as fall protection systems or to establish controlled access zones.
Guardrails and Railings: Learn more
| Product Name | Notes |
|---|---|
| Everything you need for the Kwik Kit assembly is included in one box. Railing Uprights are pre-assembled to save you even more time and eliminate parts guesswork. Kwik Kit railing... | |
| For roof hatches when hatchway ladder or stairway is mounted opposite of hatch lid hinge and where hatch dimension on mounting side exceeds 30". PA Warning: Grab handles must not... | |
| For roof hatches with hatchway ladder or stairway mounted to exit on the side of the hatch with hatch lid hinge to the right or the left. | |
| K ee Mark is a sturdy, durable, freestanding and cost effective portable warning line, for indoors and out. The simple modular design incorporates durable galvanized Kee Klamp components and galvanized... | |
| Kee Access Railing System was designed specifically to equip architects, engineers, specifiers, builders, and contractors with the components necessary to easily construct and retrofit commercial and public structures to satisfy... | |
| Kee Dome, is a collective, free-standing, fall-protection solution for use around skylights, rooflights and domelights up to 2m x 2m in size. The modular Kee Dome™ system allows contractors and... | |
| KeeGuard Contractor offers a new and innovative approach to portable railing systems. Since the system is free standing, there is no need for any hardware connections to the rooftop or... | |
| KeeHatch Double Leaf 60" x 60" | |
| Skylight Screens are available in galvanized or stainless steel for Curb Style skylight installations, Standing Seam metal roof skylights, and for Rib/Corrugated metal roof skylights. | |
| The Corner Kit contains 3 pre-assembled 42 inch uprights and 4 horizontal rails. The entire assembly uses the following fittings: 3 standard railing base flanges, 2 ninety degree elbows, 2... | |
| The Extension Kit contains 1 pre-assembled 42 inch upright and 2 horizontal rails. The entire assembly uses the following fittings: 1 standard railing base flange, 1 three socket tee, and... | |
| The Floor Hatch Safety Railing is designed for safe egress and ingress through access hatches and for protection of the opening while the access door is up. | |
| The KeeGuard modular component system offers maximum flexibility for your rooftop configuration. Almost any flat or low slope roof up to 3 degrees can be accommodated. Your individually engineered KeeGuard... | |
| The KeeHatch Safety Railing System is designed for safe egress and ingress through roof access hatches and for protection of the roof opening while the roof hatch is open. The... | |
| The Straight Kit contains 1 pre-assembled 42 inch upright and 2 horizontal rails. The entire assembly uses the following fittings: 1 standard railing base flange, 1 three socket tee, and... |