BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
RF Connectors / Coaxial Connectors BNC ST PCB JACK 50 OHM TF-SQ
The Connex BNC connectors are made to a high quality level. Medium size coaxial connectors with bayonet lock. 50 Ohm impedance for applications up to 4 GHz and 75 Ohm impedance up to 2 GHz. Within the internationally standardized BNC mating face dimension
RF COAX CONN, BNC JACK, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Product Range:-RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Board Mount Connectors | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors |
Product Number | ACX1994-ND | 112406 | 112406 | 99H4365 |
Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | RF Coaxial Board Mount Connector | Rf Coax Conn, Bnc Jack, 50 Ohm, Pcb; Connector Type Amphenol Rf |
Category | Coaxial Connector; RF and Microwave Connector | Coaxial Connector | ||
Connector Type | BNC; Jack, Female Socket | BNC | ||
Mounting | Through Hole | |||
Gender | Female / Jack | Female / Jack | Female / Jack |