The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last.
Features And Benefits
Expanded Ranges
Viscosity
0.2 - 15,000 Poise
Shear Rate
10 - 13,000 sec-1
Temperature
5-75°C or 50-235°C
Speed of Rotation
5-1000 RPM
Meets Industry Standards:
ASTM D4287
ISO 2884
BS 3900
Small sample size, < 1 mL, simplifies testing
Integrated temperature control
NEW optional CAPCALC32 software for complete control and data analysis
Open system for quick and easy cleaning
The CAP2000+ now offers lower shear rates, making it suitable for many applications where small sample volume and good temperature control are necessary. And the rugged, easy-to-use design make it perfect in environments where other instruments won't last.
Features And Benefits
- Expanded Ranges
Viscosity | 0.2 - 15,000 Poise |
Shear Rate | 10 - 13,000 sec-1 |
Temperature | 5-75°C or 50-235°C |
Speed of Rotation | 5-1000 RPM |
- Meets Industry Standards:
- ASTM D4287
- ISO 2884
- BS 3900
- Small sample size, < 1 mL, simplifies testing
- Integrated temperature control
- NEW optional CAPCALC32 software for complete control and data analysis
- Open system for quick and easy cleaning