TIMER, MULTIFUNCTION, 100/240VAC; Product Range:LT4H Series; Timer Functions:Multifunct
All Models Are Compliant with: UL, cUL, CE. 2 Color Back light LCD with selectable time range from 9.999 sec. to 999.9 hr. and 8 different modes (Power On delay (1) and (2), Signal On delay, Signal Off delay, Pulse One-shot, Pulse On delay, Signal Flicker, Totalizing On delay. Relay (1c) or Transistor (1a) available and front panel conforms to IP66 rating.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Digital Timers | Digital Timers |
Product Number | 67C7774 | 70036280 |
Product Name | Timer, Multifunction, 100/240Vac; Product Range Panasonic | TIMER,DIGITAL,DIN48,2-COLOR LCD,9.999S - 999.9H,8 MODES,FORM 1C,11 PIN,100-240VA |
Instrument Type | Timer | Timer |
Technology | Electronic | Electronic |
Number of Functions | Multi | |
Minimum Time Setting | 1.00E-3 seconds | |
Maximum Time Setting | 1000 hours |