Volex Group, plc Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
Product Name | Notes |
---|---|
Supporting three speed modes (1.5, 12 and 480 megabits per second), USB 2.0 supports low-bandwidth devices such as keyboards and mice, as well as high-bandwidth ones like high-resolution scanners, printers... | |
The USB 3.1 standard supports data transfer rates up to 10 Gbit/s (10,240 MB/s) making it perfect for video streaming and charging portables (i.e. laptops, phones, etc.). Standard lengths offered... | |
USB 3.0 supports data transfer rates up to 5 Gbit/s (625 MB/s) making it perfect for high bandwidth peripherals like external hard drives and portable devices. Electrically it is more... |