FENN Datasheets for Wire Mills and Wire Flattening Machines
Wire mills and wire flattening machines produce square or rectangular flat wire as well as shaped wire with contoured cross-sections and complex profiles.
Wire Mills and Wire Flattening Machines: Learn more
| Product Name | Notes |
|---|---|
| A new Fenn Wire Flattening and Shaping Line is shown below. These lines are designed for high precision rolling and shaping of ferrous and non-ferrous wire. The line is designed... | |
| Fenn Metal Forming Solutions can provide a full range of wire processing equipment including Coiling and Spooling Equipment, Rod and Wire Payoff Systems, Rewind Equipment and Wire, Rod and Coil... | |
| Fenn's Torin® comprehensive range of Spoolers and Spooling systems is based on years of practical experience. They are used in many different applications in the ferrous and non-ferrous wire and... | |
| Many of today's demanding applications require the flattening or shaping of extremely hard materials. This high-speed four-stand mill line, with 6" diameter carbide shell rolls, automatic mill set-up, SPC data... | |
| Precision two stand rolling mill, will finish roll stainless steel ribbon previously flattened from round wire on a breakdown mill with inter anneals. | |
| Single stand 4" diameter Wire Flattening Mill with pay-off and take-up for flattening medium carbon steel up to .100" (2.5mm) | |
| Six (6) 22" (560mm) diameter dancer arm wire drawing machine, inlet .217" (5.5mm) diameter minimum finish .072" (1.8mm) diameter stainless steel wire at maximum speed 1000 fpm (300mpm).m (400mpm) | |
| Three stand 6-6-4 tandem wire flattening mill complete with spool pay-off and traversing spool take-up for high carbon flat wire. | |
| To keep pace with ever increasing mill speeds, production demands and coil package presentation, Fenn has perfected a wide selection of mechanical ballscrew and hydraulic cylinder type Traversing Take-up Reels. | |
| Turks Heads are available as single units or in tandem, usually on a common stand. A typical tandem wire shaping mill shown at the left consist of two Model 4TH... | |
| Two stand 8" (200mm) wire flattening mill with power driven edger, width and thickness gauge control and traversing take-up for the manufacture of rectangular copper strip. | |
| Used to produce rectangles and shapes from round copper wire, this heavy-duty mill line includes four rolling mill stands, a power-driven edger, a Model 61TH power-driven Turks Head and a... | |
| When wire is required to be packaged into fiber drum or onto a wire carrier as a terminal operation. Fenn's Torin® has the machines available. Most materials can be successfully... | |
| With increased consideration being given to product quality, delivery, coil weights, drawing speeds and surface finish of the drawn wire, Fenn Metal Forming Solutions can provide precision engineered, heavy-duty Inverted... |