Bodine Electric Company Datasheets for Brushless Motors

Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more

Product Name Notes
Home // Products // Brushless DC Right Angle Gearmotors // 22B/SR-3F/H Series INTEGRAmotor BLDC Right Angle Hollow Shaft Gearmotor // 8865
Home // Products // Brushless DC Right Angle Gearmotors // 22B/SR-3F/H Series INTEGRAmotor BLDC Right Angle Hollow Shaft Gearmotor // 8866
Home // Products // Brushless DC Right Angle Gearmotors // 22B/SR-3F/H Series INTEGRAmotor BLDC Right Angle Hollow Shaft Gearmotor // 8867
Home // Products // Brushless DC Right Angle Gearmotors // 22B/SR-3F/H Series INTEGRAmotor BLDC Right Angle Hollow Shaft Gearmotor // 8868
Home // Products // Brushless DC Right Angle Gearmotors // 22B/SR-3F/H Series INTEGRAmotor BLDC Right Angle Hollow Shaft Gearmotor // 8869
Home // Products // INTEGRAmotor BLDC Motors and Gearmotors // 22B/SR-3N Series INTEGRAmotor BLDC Right Angle Gearmotor // 3865
Home // Products // INTEGRAmotor BLDC Motors and Gearmotors // 22B/SR-3N Series INTEGRAmotor BLDC Right Angle Gearmotor // 3866
Home // Products // INTEGRAmotor BLDC Motors and Gearmotors // 22B/SR-3N Series INTEGRAmotor BLDC Right Angle Gearmotor // 3867
Home // Products // INTEGRAmotor BLDC Motors and Gearmotors // 22B/SR-3N Series INTEGRAmotor BLDC Right Angle Gearmotor // 3868
Home // Products // INTEGRAmotor BLDC Motors and Gearmotors // 22B/SR-3N Series INTEGRAmotor BLDC Right Angle Gearmotor // 3869
Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out by the end of 2027 and should not be specified for new OEM applications.
Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out by the end of 2027 and should not be specified for new OEM applications. Integral 24VDC voltage...
Phase-Out Notice: The stock models in this INTEGRAmotor series will be phased out, and are no longer available for new applications Integral 24VDC voltage mode PWM controller simplifies installation, minimizes...
42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation Class “F” insulation and...
All 34B-E or -F gearmotors in this series were uppgraded from -E/-F gearing to the new and improved (stronger) -FX gearing (electrical specs of the motors, and physical dimensions are...
Brushless motor for high torque, smaller size, and no maintenance. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and...
Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft...
Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load...
Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids...
Integral control simplifies installation, minimizes EMI, and reduces wiring cost. Integral gear reducer increases torque and reduces speed. Unvented gearhousing for universal horizontal mounting. Helical and spur gearing for high...
Integral control simplifies installation, minimizes EMI, and reduces wiring cost. Totally enclosed motor construction Single plug-in connector for power and logic Inputs for run, brake, speed, and direction. 12 pulse/revolution...
IP-20 (24V) models, IP-40 (130V) stock models. Plug-in connectors facilitate electrical connections. Electronic commutation provides quiet operation and low electro-magnetic interference (EMI) while eliminating brush maintenance and contamination from brush...
Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids...
Requires a 130V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts...
Requires a 24V brushless DC control set for 120° Commutation angle Up to twice the torque of conventional helical / spur parallel shaft gearboxes of similar size Unvented gearhousing mounts...
The 34B motor provides high starting torque, adjustable speed, and predictable performance. Brushless DC (ECM) motors require zero maintenance. Winding options are 130 VDC or 24 VDC. All models are...
Totally enclosed, non-ventilated (IP-44). Plug-in connectors facilitate electrical connections. Electronic commutation provides quiet operation and low electro-magnetic interference (EMI) while eliminating brush maintenance and contamination from brush dirt. Molded hall...
Totally enclosed, non-ventilated IP-20 (IP-44, 130V models only). Plug-in connectors facilitate electrical connections. Electronic commutation provides quiet operation and low electro-magnetic interference (EMI) while eliminating brush maintenance and contamination from...
Video Tutorial: Connecting for Local or Remote Operation The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics. Brushless DC (EC) motors require zero maintenance. Standard 12...