FEATURES:
Terminal Enclosures:
Four types of terminal enclosures are available based on application needs. The standard stock heater enclosure is designated ( -E1). This is a general purpose enclosure used for many applications. Moisture resistant/explosion resistant (-E2); explosion resistant (-E3) or moisture Resistant (-E4) enclosures are available .
Elements:
Sturdy 0.475" diameter incoloy sheathed elements provide superior strength and stability. OMEGALUX elements utilize high quality resistance heating wire for coil construction. The coil is surrounded with high purity magnesium oxide which is compacted to a dense solid to ensure high thermal conductivity and dielectric strength.
OMEGA Engineering, Inc. | |
---|---|
Product Category | Electric Heaters |
Product Number | NWHIS |
Product Name | Circulation Heaters |
Heater Type | Circulation Heater |
Heating Capacity | 6.00 to 200.00 kW (20.47 to 682 MBH) |
Sleeve (Sheath) Material | Nickel Alloy |