• Long Life Heating Elements with Stainless Steel (8% Nickel) Sheath
• For Very Weak Solutions or Industrial Process Water
• Zinc Coated Steel Flange
• 6 to 72 kW
• 240 and 480 V, 1 and 3 Phase
Sturdy stainless steel .475" (1.2 cm) diameter elements, welded to steel flanges provide superior rigidity and strength. Heavy duty jumper straps and terminal parts assure permanent tightness of connections and an extra margin of current carrying capacity.
Long life elements. High grade 304 series stainless steel outer sheath provides the benefits of strength and durability in those applications where stainless performance is required.
OMEGA Engineering, Inc. | OMEGA Engineering, Inc. | |
---|---|---|
Product Category | Electric Heaters | Electric Heaters |
Product Number | TMS | TMS |
Product Name | Flanged Immersion Heater | Flanged Immersion Heater |
Heater Type | Immersion Heater | Immersion Heater |
Heating Capacity | 6.00 to 72.00 kW (20.47 to 246 MBH) | 3.00 to 36.00 kW (10.24 to 123 MBH) |
Sleeve (Sheath) Material | Stainless Steel | Stainless Steel |
Applications | Process Waters | Mild Corrosive Solutions |