Control Instruments Corp. Datasheets for Combustion Analyzers

Combustion analyzers and flue gas analyzers measure the gas content of emissions in order to monitor the combustion efficiency of fuel-burning equipment.
Combustion Analyzers: Learn more

Product Name Notes
Control Instruments' CalorVal BTU Analyzer is a micro-combustion calorimeter. Because of its unique construction and operating technology, it is the optimum analyzer for directly measuring the total heating value of...
For flammable gas monitoring in relatively clean, low temperature, low concentration applications. It’s suitable for single or select solvent ranges and can also be used for mixtures of solvents in...
The Model SNR701 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of...
The Model SNR702 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of...
The Model SNR704 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of...
The Model SNR705 is an industrial strength assembly consisting of a heated flame cell and an integrated controller that continuously measures total flammable vapor concentrations from 0 to 100% of...