Ikonix USA Datasheets for Electrical Safety Testers

Electrical safety testers are instruments used to test diverse electrical safety such as testing outlet polarity, line voltage level, ampere rating, medical equipment, and others.
Electrical Safety Testers: Learn more

Product Name Notes
OMNIA II, our next generation of Electrical Safety Compliance Analyzers, was designed around the way you test. We understand that every testing application is unique and finding the right tester...
OMNIA® II Model 8206 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8206 comes standard...
OMNIA® II Model 8207 provides AC Hipot, DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8207 also includes...
OMNIA® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256...
OMNIA® II Model 8257 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8257...
The 3765 is a 5KV AC and 6KV DC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with...
The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top...
The LINECHEK® Model 620L is a fully automated Line Leakage tester that can be configured to perform 8 of the most commonly required Line Leakage tests. The 620L has...