The M-Series MegaFrame Cabinet supports a vast array of potential applications. The cabinet is available in 72", 78" and 84" heights and in varying widths and depths to meet the most stringent demands. Also, the M-Series cabinet system now allows the user to specify mounting rail options that are designed to meet demands of the Communication and Information Technology (IT) market. This series makes it possible to mount equipment such as the Compaq Proliant Rack-Mount Servers, Dell Power Edge Servers, Sun Equipment, IBM , HP and other equipment within the same MegaFrame Cabinet.
Multi-Mount Vertical Mounting Rails:
- The Multi-Mount rail style option includes mounting rails with square holes, allowing cage nuts to clip into these holes
- The cage nuts and screws are offered in three nominal sizes; M6, 10-32 and 12-24, and are color coded for easy identification
- Each Multi-Mount Cabinet System includes a package of twenty-five (25) #12-24 and sixteen (16) M6 hardware
- Rails feature RMU marks to simplify equipment installation
- Additional hardware kits are sold separately
- Multi-Mount Series mounting rails are available in either full- or half-rack sizes
Features:
- Hardware for each rail type is included
- Static Load Rating: 2,000lb with casters, 2,000 lb without casters
TelephoneStuff.com | |
---|---|
Product Category | Cabinets and Casework |
Product Number | M1143 |
Product Name | Chatsworth Products M-Series MegaFrame Cabinet 39"D,.. |
Use | Commercial |