TFI/Inline flame retardant wall cabinets come in various lengths, heights and door configurations, and are a standard 13" depth. Cabinets all come standard with 2 adjustable shelves and non-metallic hardware. Custom sizes and configurations are available, thus enabling the customer to design their laboratory specifically for their needs.
TFI/ Inline Design Corporation | |
---|---|
Product Category | Cabinets and Casework |
Product Number | ID-1GL-1824-WC-FR |
Product Name | Flame Retardant Polypropylene 1 Glass Door Wall Cabinet 18x24 |
Use | Industrial |
Type | Casework System (optional feature); Overhead Cabinet; Shelving Cabinet |
Material | Polypropylene (PP) |
Application | Laboratory; Medical / Healthcare |