Strong Hold Products Datasheets for Cabinets and Casework
Cabinets and casework includes cabinets and casework for various uses and applications. They are made of wood, plastic, steel, aluminum or composite materials.
Cabinets and Casework: Learn more
Product Name | Notes |
---|---|
Floor Model with Lower Half-Width Drawers | |
This 12-gauge welded bin storage unit is just the right depth for those narrow places. The cabinet has 54 openings that are 6" w x 9" h. The depth is... | |
12-gauge free-standing compartment locker is ideal for small item storage and coat storage. As with the wall mounted compartment locker, the storage lockers can be used for items ranging from... | |
36" x 12" x 72" OAH: 78" Doors: 5 | |
36" x 24" x 66" OAH: 72" Shelves: 4 Doors: 2 | |
38" x 22" x 52" OAH: 60" Shelves: 2 Drawers: 2 Doors: 1 | |
42" x 32" x 66" OAH: 76" Drawers: 5 | |
60 7/32" x 15" x 43 1/2" OAH: 67 1/2" Weight: 384 | |
60" x 24" x 60" OAH: 68" Shelves: 2 Doors: 2 Drawers: 7 | |
60" x 24" x 72" OAH: 78" Shelves: 2 Doors: 2 Drawers: 11 | |
60" x 36" x 60" OAH: 66 Shelves: 5 Drawers: 4 Doors: 2 | |
62" x 40" x 70" Shelves: 4 Doors: 2 Drawers: 6 | |
67" x 24" x 77" OAH: 83" Shelves: 4 | |
72" x 24" x 60" OAH: 68" Shelves: 1 Doors: 2 Drawers: 16 | |
72" x 24" x 72" OAH: 78" Doors: 2 | |
72" x 24" x 72" OAH: 78" Shelves: 4 Doors: 2 Drawers: 35 | |
72" x 24" x 72" Strong Hold’s custom design and build capabilities has earned us the reputation for creating innovative solutions to storage challenges. Many of our custom products become... | |
72" x 24" x 81" OAH: 87" Shelves: 8 Doors: 2 Drawers: 2 | |
72" x 30" x 29 1/2" OAH: 34 1/4" Weight: 1094 Drawer Dimensions: 13 3/16" x 27 7/8" x 11" | |
72" x 36" x 72" Shelves: 4 Shelf P/N: 6-24C Weight: 1082 Capacity: 1525 Doors: 2 | |
All the great features of our popular floor model storage cabinets with the additional built-in security and protection that our "keyless" keypad provid | |
All welded chain hoist & storage cabinet. Has (2) full width rods with a capacity is 1000 pounds per rod. | |
All welded key cabinet. Features (2) panels with (160) slots per panel. Key tags are numbered 1 - 40 | |
All welded storage cabinet with 24 welded hooks, each with a 26 pound capacity | |
Along with the 160 small bins, 28 large bins and 2 adjustable shelves, this unit also features fork lift pockets. You can now organize, lock and move your work place... | |
Clearview cabinets make visual inspection of shelf contents easy, while still controlling access with the built-in security and protection of a numbered keypad. | |
Clearview models contain clear polycarbonate windows for viewing items stored inside. These units can be purchased with scratch resistant polycarbonate windows. Unit shown has 12-gauge #304 stainless steel doors, however... | |
Features wardrobe rod on LH side. RH side has (4) drawers and (1) shelf. Top drawer has keylock. | |
Feautures (4) adjustable shelves. 3 of which are punched per your specification and slanted. | |
Floor Model StrongHold's all welded EXTRA HEAVY DUTY storage cabinets are the smart way to store equipment. Manufactured from 12-gauge steel, these cabinets have all the Strong Hold features to... | |
For all your in plant use as a computer locker and personal tool storage this 12-gauge welded unit is virtually indestructible. All shelves are adjustable. This unit includes a fan... | |
For the separation of your storage needs, we offer our floor model cabinet with adjustable dividers. The dividers are adjustable on 2" centers. The lower shelf offers wide storage without... | |
In addition to the bin storage, these cabinets are available with 3 adjustable shelves. Not only can you store small parts but you can store those heavy tools as well. | |
King size for quantity organization. There is ample amount of room to store many parts and items. Along with 1 adjustable shelf in the body, there are 40 large bins... | |
Move this mobile cart from department to department. The see-thru doors allow easy visual access to contents. The 3-point lock system provides great security. This contemporary style has fork lift... | |
Move your larger tools and organize your smaller tools in this mobile indoor job box. Unit comes with 7 drawers, 2 adjustable shelves and 16 hooks. Available in other sizes. | |
Need a place to put those small tools and organize your shop; look no further. This all welded storage cabinet comes with 165 yellow bins, 3 adjustable wardrobe shelves and... | |
Never bend over to retrieve your cell technology equipment with this multi-tier unit. Each unit has ample space for your personal belongings as well. Each compartment has a key lock... | |
OAH: 78" Doors: 2 | |
OAH: 93" Shelves: 5 Doors: 2 Drawers: 10 | |
Organize your housekeeping needs with our broom closet cabinets. Double doors permit full access to all shelves. The closet side stores long-handled floor care items or tools. Use the shelf... | |
Organize your housekeeping needs with our stainless steel broom closet cabinets. Double doors permit full access to all shelves. The closet side stores long-handled floor care items. Use the shelf... | |
Organize your precision tools, valuable items or large assemblies in these 4 compartment cabinets. The 4 doors have their own 3-point locking system. Each top compartment has 3 adjustable shelves... | |
Organize, store and protect your most valuable tools and materials in our tool crib cabinets. 2 separate compartments lock independently. The top compartment features 3 adjustable shelves of which 2... | |
Organize, store and protect your prints and materials in our print storage cabinet. This cabinet is constructed from 12-gauge stainless steel and has 12 drawers. Cabinet ships completely assembled for... | |
Organize, store and protect your prints and materials in our print storage cabinet. This cabinet is constructed from 12-gauge steel and has 12 drawers. Cabinet ships completely assembled for your... | |
Our stainless steel wardrobe cabinets can be found in many different environments throughout the industry. These cabinets are partitioned. 1 side has a hanger shelf for overalls and jackets, and... | |
Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock... | |
Stainless Steel 12-gauge metal doors are perforated with a diamond shape for visibility and ventilation. Ideal for industry, health clubs or any facility that personal belongings need to be securely... | |
Store up to 1950 lbs. per shelf in the 12-gauge heavy-duty job cabinet. 2 separate compartments allow divided storage for 2 people or 2 shifts. All-welded and ready to withstand... | |
Strong Hold has taken the same quality that stands strong in our 12-gauge hot-rolled steel and incorporated it into the 12-gauge, #304, #3 finish stainless steel. The wrap-around design, adjustable... | |
Strong Hold’s heavy duty job box is a work site favorite for securing valuable tools and equipment. The 3-point lock system with the use of a padlock makes it virtually... | |
Strong Hold's 12-gauge personal lockers are ideal for space saving in the workplace. Each opening is 21 1/2" w x 32 3/4" h. 2 adjustable half-width shelves with a capacity... | |
Strong Hold's heavy duty job box is a work site favorite for securing valuable tools and equipment. The three-point lock system with the use of padlock makes it virtually impossible... | |
Strong Hold's outdoor cabinets have the ruggedness of our standard cabinet with the weather resistant qualities needed for long term outdoor usage. It has the same construction as our standard... | |
Strong Hold's topview cabinet allows users to lock up all their computer accessories at the end of the day. The retractable keyboard drawer unit measures 20" w, 22" d and... | |
Strong Hold's wardrobe cabinets can be found in many different environments throughout the industry. These cabinets are partitioned. One side has a hanger shelf for overalls and jackets, and an... | |
Take advantage of this see-thru top storage cabinet when blocking sight is an issue. The slant top and door panels are made of polycarbonate for viewing supplies and parts. This... | |
The cabinet has 4 full-width slotted drawers that measure (2) 41" w x 20" d x 3" h, (1) 41" w x 20" d x 4" h and (1) 41"... | |
The ideal cabinet for limited space provides shelf space and small bin storage. Our countertop units can sit on top of or under tables or where height is a concern. | |
The industrial strength of this cabinet is combined with the heavy-duty shelf capacity of the shelves and the flexibility the lower drawers offer. No more breaking or bending of shelves... | |
These 12-gauge stainless steel cabinets provide 2 separate storage compartments. Companies with a second shift can secure the first shift?s valuables while the second shift is on duty. Also you... | |
These 12-gauge standard multi-compartment lockers can solve your personal and tool storage needs. Each opening features 2 drawers (20" w x 20" d x 4" h ? weight capacity 225... | |
These cabinets come complete with a pull out keyboard drawer, printer stand and industrial swivel operator?s stool. The adjustable full width upper shelf can store technical manuals or tools. The... | |
These cabinets have the functional design and strength that can be used in any industrial environment. The drawers and shelves can handle small parts and bulk storage in 1 unit. | |
These cabinets provide 2 separate compartments. 2 people can easily work out of 1 cabinet. Lock up 1 side while using the other. | |
These cabinets store 55-gallon drums vertically. This all-welded double wall cabinet features 12-gauge exterior walls and 16-gauge interior walls spaced 1 1/2" apart. Air vents on each side of the... | |
These combination cabinets offer flexibility to store manuals as well as tools. They are ideal storage solutions for maintenance, plant or warehouse areas. The top half of the cabinet features... | |
These countertop cabinets are ideal for tool cribs, assembly areas, mailrooms and other areas where overhead space is not available. Countertops make great service counters. These space-saving units are sold... | |
These countertop storage cabinets have all the features of the Countertop Bin Door Storage (previous page) except they include bins in the body. | |
These countertop units fit the need when both shelf and drawer storage is necessary. Drawers are 6" high. | |
These double shift cabinets offer plenty of storage space for tools, equipment & supplies. A full height partition divides the cabinet in half. With 2 independent locking handles that includes... | |
These double shift cabinets provide 2 separate wardrobe compartments. Companies with a second shift can secure one shift?s valuables while the other shift is on duty. They are ideal for... | |
These extra wide combination cabinets may be used as personal lockers or individual tool workstations. Each opening is 21 5/8" w x 22 3/4" d x 66 1/2" h and... | |
These heavy duty cabinets provide a way to organize your small hand tools. Constructed from 12-gauge steel, the pegboard holes on the doors are 9/32" on 1" centers. Peg hook... | |
These products are similar to our wardrobe shelf cabinets. They offer secure storage for coats and other gear. The full width shelf holds other supplies like chains or heavy tools. | |
These stainless steel 12-gauge cabinets have 1 drawer and 3 compartments with an adjustable shelf in each. The back lip is 2" high. All models have a drawer that is... | |
These stainless steel bin storage cabinets are equipped with 4 adjustable heavy-duty shelves and small bins located on the doors. These cabinets are shipped completely assembled. The small bin is... | |
These stainless steel double shift cabinets offer plenty of storage space for tools, equipment & supplies. A full-height partition divides the cabinet in half. With 2 independent locking handles that... | |
These stainless steel wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The... | |
These wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod, (2) drawers 3” | |
These wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod, (4) drawers 3” | |
These wardrobe-style cabinets offer plenty of storage space for tools, long-handled equipment or personal supplies. All units are equipped with (3) 14-gauge shelves, and a hanger rod. The 4-drawer models... | |
This 12-gauge all welded computer cabinet's top compartment has 3 adjustable shelves, 2 that are 18" w and 1 that is 35" w. There is 1 welded 12" extended work... | |
This 12-gauge all welded storage cabinet comes with 110 yellow bins, an adjustable shelf and 4 drawers, measuring (2) 29" w x 13" d x 3" h, (1) 29" w... | |
This 12-gauge all welded work cabinet can organize your work area in a space 48" wide. Pegboard doors, slide out shelves and drawers are some of the features contained in... | |
This 12-gauge all-welded corner cabinet eliminates corner clutter. Store those odd shaped tools in this space saving unit, which comes with 4 adjustable 14-gauge shelves, and hasp for padlock. The... | |
This 12-gauge all-welded stainless steel storage cabinet comes with 110 yellow bins, an adjustable shelf and 4 drawers. 2 drawers are 3" high, 1drawer is 4" high, and 1 drawer... | |
This 12-gauge welded steel construction ventilated cabinet comes with 8 dividers and 3 shelves. Divide and lock up your tools where security and visibility of inventory items are necessary. Shelves... | |
This 2 shift cabinet fits great in areas where space is limited. It has 2 locking handles and divided in the center. There are 40 adjustable dividers and more can... | |
This 3 door closet cabinet has 3 separate compartments for multiple usage and a fold-down ramp for ease in rolling items into storage. The cabinet has 6 adjustable shelves and... | |
This 36" wide unit comes with adjustable vertical dividers in 2 different size heights, 4 1/2" high and 8 1/2" high. The vertical dividers are adjustable on 2" centers. Skid... | |
This all welded mobile computer system helps protect against dirt and theft while showcasing your monitor. The heavy-duty 12-gauge construction protects against damage. The clearview top is now available in... | |
This all welded unit has an upper compartment with a pull down lid that is secured by a key lock. The 14-gauge shelf is adjustable on 2" centers. This unit... | |
This bin storage cabinet comes completely assembled. All you need to do is add the parts. This cabinet comes standard with yellow bins. Other color bins are available upon request... | |
This cabinet allows you to organize your brooms, mops, small hand tools, manuals and personal items. This cabinet has all the heavy-duty capacity that you could possibly need. Now you... | |
This cabinet comes complete with adjustable shelves, ventilated doors, vented back and casters for mobility to transport product from one area to another. Available in a variety of widths for... | |
This cabinet features 1 drawer and 3 compartments with an adjustable shelf in each. The back lip is 2" high. All models have a drawer 6" high and are 26"... | |
This cabinet features 1 shelf storage and bi-fold doors where side space is limited. The maple top is 1 3/4” thick. Order with or without the maple top. | |
This cabinet features four compartments with see-thru doors. All four compartments have two shelves each. You can easily store smaller items and lock them up and still be able to... | |
This cabinet features four shelves on the right hand side and a wardrobe rod with one shelf above it on the left hand side. This cabinet can be made to... | |
This cabinet features pegboard hanging organization storage with a full width drawer. Lock up your tools while leaving your drawer accessible. | |
This cabinet features six individual compartments. All compartments are lockable with see-thru doors. This cainet is 24" deep. Open design allows for larger size items to fit in with ease. | |
This cabinet features three separate lockable compartments with see-thru doors. Each compartment has two adjustable shelves. | |
This cabinet features three shelves at the bottom for quick and easy access. The top has one shelf that is secured behind the ventilated door. Also, the top has a... | |
This cabinet has a see-thru top section that measures 48" wide with a solid door lower cabinet. The 2 compartments work independently with each other. It also has a 12"... | |
This cabinet has all vented doors, sides and back. Protect, organize and inventory supplies quickly and easily without opening the door. This 12-gauge all welded cabinet has a rod for... | |
This cabinet has two lower shelves, open top with pegboard back, and bins on the doors. The bins measure 4 1/2" wide x 7 3/8" deep x 3" high. This... | |
This cabinet has two shelves. Keep your supplies locked up inside with this wall mounted cabinet. | |
This Cabinet is just like our standard floor model cabinets, except 30" deep. When a little more depth is required, these cabinets will meet your needs. | |
This cabinet is the ideal solution for storing product literatures, warranty packets, catalogs and other items often needed on the floor for shipping. | |
This clearview unit features (1) door with polycarbonate window and (4) adjustable shelves. | |
This combination cabinet has been accessorized to meet many storage needs. It contains 48 bins (4 1/8" w x 7 3/8" d x 3" h) on the left hand door. | |
This combination foot locker, janitorial and drawer storage offers unlimited possibilities. This locker is forkliftable. Call now for prices. | |
This computer cabinet features a smaller top compartment, designed for flat screen monitores. The extra space is now a desk. A retractable keyboard and a slide out shelf are also... | |
This counter-height cabinet has 1 see-thru door and 2 adjustable shelves. When space is a problem and you need visible account for small tools, this cabinet will provide the storage... | |
This doublewide drawer unit has 16 drawers. The drawers measure 36" w x 22" d x 6" h. The drawers are stacked so you can utilize your floor space. Key... | |
This drawer cabinet has 6 drawers that are 32" w x 20" d x 4" h. Each of the drawers has modular drawer dividers or you can design your own. | |
This extra wide storage cabinet will hold your small tools securely. The 28-drawer unit has a ball bearing slide that glides easily. The 2 upper shelves have an 1800 lbs... | |
This has all the features of the topview cabinet plus a multi tasked work area that allows the extra space needed for all your data entry jobs in the warehouse... | |
This is your answer to not having to replace personal lockers every year. Ideal for industrial plants, institutions, laboratories or health clubs. The 12- gauge construction and welded design makes... | |
This jobsite-safe, all welded mobile storage cabinet is constructed from 12-gauge steel. It features 2 adjustable shelves, forklift pockets, semi-steel swivel casters for indoor and/or outdoor use, eyebolts used for... | |
This model can be used for items you want to see and items you don’t want to see. This combination cabinet has 4 locking compartments with 3 adjustable shelves on... | |
This model can be used for items you want to see and items you don't want to see. This combination cabinet has 4 locking compartments with 2 adjustable shelves on... | |
This model contains clear polycarbonate windows for viewing items stored inside. Also, these cabinets can be purchased with scratch resistant polycarbonate windows. As always, extra shelves are available. | |
This model features 12-gauge steel doors that are perforated with a diamond shape for visibility and ventilation. These cabinets are ideal for industry, health clubs or any facility where personal... | |
This Multifaceted 12-gauge metal storage cabinet comes with 72 openings that measure 7 7/16" w x 7 7/16" h. When organization is a must for your heavy small parts, tools,... | |
This open cabinet can accommodate long tools, brooms, shovels, etc. It also features bins located on the doors. There are 94 bins that measure 4 1/8" w x 7 3/8"... | |
This single tier locker fits nicely into any work area. Locker is constructed from 12-gauge steel and has 3 adjustable shelves and 2 drawers. | |
This single tier locker fits nicely into any work area. Locker is constructed from 12-gauge steel and is available with either 4 adjustable shelves or 3 adjustable shelves and 2... | |
This super tough metal bin storage has 99 openings, that measure 5" h x 6" w. This cabinet comes completely assembled with a 3-point locking system. This cabinet can be... | |
This unit has drawer storage and lift up lid storage with a hasp built in for a padlock. The lid storage measures 24" w x 20" d x 4" h. | |
This unit is a favorite for storing, organizing and dividing small parts. Designed for both security and visibility with a 3-point locking system and polycarbonate door panels. This unit has... | |
This unit is equipped with adjustable vertical dividers. There are no legs so it can be used in forming solid walls in maintenance and store-house departments. | |
This unit is great for gyms, locker rooms, schools and areas where personal locker storage is needed. This heavy-duty locker is constructed from 12-gauge steel. 6 individual doors are equipped... | |
This upright unit will meet your most challenging storage needs. This unit features 3 individual locking compartments. The upper portion is provided with gas shocks for ease in lifting and... | |
This vented cabinet can be used for an assortment of storage possibilities. Tool, engine parts, machine parts, etc. It would also work well as an evidence locker. Product will stay... | |
This versatile unit allows storage of large parts, tools or dies on the 4 adjustable shelves provided, as well as storing smaller parts in the small bins on the doors. | |
This wide drawer cabinet has (1) 10", (1) 6", (1) 4", (2) 3" and (2) 2" high drawers. The drawers measure 36" wide and 20" deep with 225# capacity each. | |
This work cabinet takes organization to a new level. Slotted shelves, slide out shelves, drawers with dividers, bins and adjustable shelves can renew your work area. As always, no assembly... | |
This work center has multiple areas for assembly work and clothes storage. Features include a slide out shelf for tool/die adjusting; shelf welded on right hand side for mounting of... | |
To help accommodate assembly lines and where multiple storage is needed, this cabinet is loaded with bin storage space. Bins are located on the back as well as the front. | |
Traditional 2 tier slim-line lockers offer 2 areas of storage space while only utilizing 1 single locker space. Each compartment has its own individual door with a built in 3-point... | |
Utilize the wall space in your facility for storing items such as cell phones, 2-way radios, inventory scanners, calibration tools, and electronic digital equipment by adding our wall mounted compartment... | |
Ventilated doors are a standard option on personal lockers. Ventilated doors are constructed from 12-gauge ans are peforated with a diamond shaped pattern for visibility and ventilation. | |
When even more depth is needed, look to these cabinets. These are just like our standard floor model cabinets, except 36" deep. When extra depth is required, these cabinets will... | |
When mobility isn't needed this modular drawer cabinet can be organized with tools or supplies. There is an assortment of dividers that can be purchased to enhance your drawer storage... | |
When private, personal storage is the goal, this 12-compartment locker provides plenty of space with individually controlled security. This locker unit is constructed of durable 12-gauge steel and is a... | |
When tool storage and personal storage are a necessity you can't beat this combination locker. This 12-gauge unit features 8 mini tier compartments on the left side and a storage... | |
When visibility of long tools, chains or utility items is needed this tool closet will fit the need. It has 4 drawers, 3 adjustable shelves and pegboard to organize the... | |
When work entry space is at a minimum this computer cabinet allows for that space. | |
When you don't need a lower storage compartment for your computer this desktop fits the application. The 3-point lock system secures the door and the retractable keyboard is enclosed in... | |
Where overall depth is a concern, this ?slim" unit will fit the space at 10" deep. This cabinet allows storage for many small parts, having 187 bins. Bins measure 4... | |
With this extra-wide storage cabinet you can organize all your small parts and tools. It also provides an area located on the front of the opening for labeling. Use this... | |
You'll get 36 compartments in this 1 locker that measures 89" w x 18" d x 78" h and weighs 1568 pounds. This unit ships completely assembled and is ready... |