You'll get 36 compartments in this 1 locker that measures 89" w x 18" d x 78" h and weighs 1568 pounds. This unit ships completely assembled and is ready for placement in your facility. This locker comes with skid legs and needs to be mounted to both the floor and wall for safety precautions. Individual clear dimensions of each compartment measure 12 1/2" w x 9" h.
Strong Hold Products | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 7.56-36D-180 |
Product Name | Multi-Compartment Locker |
Use | Commercial; Industrial |
Type | Locker |
Features | Heavy Duty |
Material | Steel |