registered design, with solid multi-purpose worktop No 913/1, plastic handles on the drawers and impact protection strips on the vertical edges, with smooth-running plastic castors, 2 locking brakes and 10 removable drawers mounted on smooth-action rollers, fully extendible drawers, simply lift to lock in place. Topple-proof - it is not possible to pull out more than one drawer at a time. Holders for spray cans and paper rolls. Can be enhanced with STAHLWILLE standard and TCS inlays. Side wall space can be individually optimised using the square-hole perforations and hooks No 8031-8041. Central locking thanks to the laterally-mounted cylinder lock. May be combined with Tool boxes No 94N and No 94N/KM. Can also be enhanced using additional tray No 913/2 and multifunctional back panel No 913/3 (please order separately).
Stahlwille North America | |
---|---|
Product Category | Cabinets and Casework |
Product Number | 81160062 |
Product Name | 97H/10KM - Tool trolleys |
Use | Commercial |