Southland Equipment Service 48" WIDE CABINETS HBC4802G

Description
Fully assembled cabinets available in 38" or 48" extra wide. The perfect solution for securing and organizing parts, equipment and other valuable inventory items. Made of rugged 16 ga. all welded steel construction for durable service. Inside shelves have load capacities of 800 lbs. (for 38"W.) and 700 lbs. (for 48"W.), evenly distributed on 4" centers. 4"D. pocket doors with heavy-duty hinges on 270° and accommodate bins and/or 30 lbs. capacity shelves. Complete with padlock hasp (padlock not included), leveling feet, bins and/or shelves. Tough powder coat finish in Gray. Heavy-duty removable plastic bins in Yellow. FOB Shipping Point. Sizes... 38"W. inside shelf size is 2"H. x 37-1/2"W. x 18"D.; door shelf size is 3/4"H. x 18-3/8"W.x 3-3/4"D. 48"W. inside shelf size is 2"H. x 47-1/2"W. x 18"D.; door shelf size is 3/4"H. x 23-3/8"W. x 3-3/4"D.

Suppliers

Company
Product
Description
Supplier Links
48" WIDE CABINETS - HBC4802G - Southland Equipment Service
Columbia, SC, USA
48" WIDE CABINETS
HBC4802G
48" WIDE CABINETS HBC4802G
Fully assembled cabinets available in 38" or 48" extra wide. The perfect solution for securing and organizing parts, equipment and other valuable inventory items. Made of rugged 16 ga. all welded steel construction for durable service. Inside shelves have load capacities of 800 lbs. (for 38"W.) and 700 lbs. (for 48"W.), evenly distributed on 4" centers. 4"D. pocket doors with heavy-duty hinges on 270° and accommodate bins and/or 30 lbs. capacity shelves. Complete with padlock hasp (padlock not included), leveling feet, bins and/or shelves. Tough powder coat finish in Gray. Heavy-duty removable plastic bins in Yellow. FOB Shipping Point. Sizes... 38"W. inside shelf size is 2"H. x 37-1/2"W. x 18"D.; door shelf size is 3/4"H. x 18-3/8"W.x 3-3/4"D. 48"W. inside shelf size is 2"H. x 47-1/2"W. x 18"D.; door shelf size is 3/4"H. x 23-3/8"W. x 3-3/4"D.
  • Fully assembled cabinets available in 38" or 48" extra wide.
  • The perfect solution for securing and organizing parts, equipment and other valuable inventory items.

Made of rugged 16 ga. all welded steel construction for durable service. Inside shelves have load capacities of 800 lbs. (for 38"W.) and 700 lbs. (for 48"W.), evenly distributed on 4" centers. 4"D. pocket doors with heavy-duty hinges on 270° and accommodate bins and/or 30 lbs. capacity shelves. Complete with padlock hasp (padlock not included), leveling feet, bins and/or shelves. Tough powder coat finish in Gray. Heavy-duty removable plastic bins in Yellow. FOB Shipping Point.
Sizes...
38"W. inside shelf size is 2"H. x 37-1/2"W. x 18"D.; door shelf size is 3/4"H. x 18-3/8"W.x 3-3/4"D.
48"W. inside shelf size is 2"H. x 47-1/2"W. x 18"D.; door shelf size is 3/4"H. x 23-3/8"W. x 3-3/4"D.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Cabinets and Casework
Product Number HBC4802G
Product Name 48" WIDE CABINETS
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
VTZ Cabinet for bending tools, 5 drawers, (37 1/2
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Modular
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details