Sentry Group Lateral 4-Drawer Fire File 36" Wide 4L3610

Description
The SentrySafe 4-Drawer Lateral Fire File provides maximum filing capacity along with the "peace of mind" protection that is synonymous with the SentrySafe brand. Protect your business-critical documents from intense fire damage with the SentrySafe 4-Drawer Lateral Fire File. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lateral footprint design (available in three widths) provides more space for higher volume filing needs Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 4L3610P = Putty, 4L3610B = Black, 4L3610L = Light Gray

Suppliers

Company
Product
Description
Supplier Links
Lateral 4-Drawer Fire File 36
Rochester, NY, USA
Lateral 4-Drawer Fire File 36" Wide
4L3610
Lateral 4-Drawer Fire File 36" Wide 4L3610
The SentrySafe 4-Drawer Lateral Fire File provides maximum filing capacity along with the "peace of mind" protection that is synonymous with the SentrySafe brand. Protect your business-critical documents from intense fire damage with the SentrySafe 4-Drawer Lateral Fire File. Features: Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked Lifetime after-fire replacement guarantee Manufacturer's limited warranty UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat UL Classified fire endurance 1-hour at 1700° F Plunger key lock secures all drawers Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers Lateral footprint design (available in three widths) provides more space for higher volume filing needs Drawer layout flexibility accommodates legal and letter size hanging file folders Lined interior conceals cabinet insulation and protects contents from unwanted dust Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded Seamless design provides a sleek, attractive high-end appearance Easy-to-use recessed handles with label holders Color: 4L3610P = Putty, 4L3610B = Black, 4L3610L = Light Gray

The SentrySafe 4-Drawer Lateral Fire File provides maximum filing capacity along with the "peace of mind" protection that is synonymous with the SentrySafe brand. Protect your business-critical documents from intense fire damage with the SentrySafe 4-Drawer Lateral Fire File.
Features:
Impact: UL Classified 30-foot drop test -- eqivalent to falling two stories; contents remain intact and locked
Lifetime after-fire replacement guarantee
Manufacturer's limited warranty
UL Classified explosion hazard resistance against explosions in case of sudden exposure to intense heat
UL Classified fire endurance 1-hour at 1700° F
Plunger key lock secures all drawers
Drawer-specific "lock/unlock" provision provides additional security by isolating access to specific drawers
Lateral footprint design (available in three widths) provides more space for higher volume filing needs
Drawer layout flexibility accommodates legal and letter size hanging file folders
Lined interior conceals cabinet insulation and protects contents from unwanted dust
Rugged suspension system design ensures smooth and easy drawer movement -- even when fully loaded
Seamless design provides a sleek, attractive high-end appearance
Easy-to-use recessed handles with label holders
Color: 4L3610P = Putty, 4L3610B = Black, 4L3610L = Light Gray

Supplier's Site

Technical Specifications

  Sentry Group
Product Category Cabinets and Casework
Product Number 4L3610
Product Name Lateral 4-Drawer Fire File 36" Wide
Type Filing Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 43.31 inch (1100 mm)
Width 35.83 inch (910 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations, Inc.
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
L Cabinet with Partitions, Econo Lock-In (54
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Modular
View Details