16 Drawer Cabinet (Drawer: Gray, Red, Yel, Blu, or Blk)Heavy-duty steel storage cabinet with high-impact polystyrene drawers. 19-Series Storage Cabinets for high-density small item storage. Ships 1 per carton. Made in the USA; Chip-proof, durable powder-coated finish; Heavy-duty 24-gauge, welded-steel frame for strength
R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Red 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company features a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Black 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Blue 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Gray 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this item include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company features a huge selection of facilities maintenance products including this heavy duty versatile cabinet. Comes with the following: (16) x Gray 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with gray drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this SKU is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Yellow 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Yellow 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with yellow drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company carries a huge selection of MRO materials including this heavy duty versatile cabinet. Comes with the following: (16) x Black 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with black drawers. This cabinet also comes with a powder coated finish. The material used in this item are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Blue 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this SKU include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with blue drawers. This cabinet also comes with a powder coated finish. The material used in this product are: steel material. The finish on this item is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
R.S. Hughes Company features a huge selection of industrial supplies including this heavy duty versatile cabinet. Comes with the following: (16) x Red 20416 Drawer, (2) x Removable Divider, Label. Dimensions are particularly important when considering purchasing a heavy duty versatile cabinet. The dimensions for this product include: 11 in overall length, 17 in overall width and a 11 in overall height. This cabinet is gray and comes with red drawers. This cabinet also comes with a powder coated finish. The material used in this SKU are: steel material. The finish on this product is powder coated. If security is a concern, this Heavy Duty Versatile Cabinet is non-lockable. Some cabinets can stack on top of each other while others cannot. This cabinet is stackable.
Akro-Mils, Inc. | R. S. Hughes Company, Inc. | |
---|---|---|
Product Category | Cabinets and Casework | Cabinets and Casework |
Product Number | 19416 | 19416 RED |
Product Name | Cabinet, 19-Series Steel Cabinet 16 Drawers | Akro-Mils 19 Gray Powder Coated Steel 24 ga Stackable Heavy Duty Versatile Cabinet - 11 in Overall Length - 17 in Width - 11 in Height - 16 Drawer - Non-Lockable - 19416 RED |
Use | Industrial | Industrial |
Type | Drawer Cabinet | |
Material | Steel; Steel / Industrial Grade Polymers | Steel |