RS Components, Ltd. 1589330

Description
An SMD storage compartment with 6 drawers containing the 32 trays for the components. Cover made of transparent plastic. The external dimensions are 187 x 113 x 130 mm. Diameter of trays: 18 mm, height 12 mm. Drawers = 6 Height = 130mm Width = 187mm Depth = 113mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1589330 - RS Components, Ltd.
Corby, Northants, United Kingdom
An SMD storage compartment with 6 drawers containing the 32 trays for the components. Cover made of transparent plastic. The external dimensions are 187 x 113 x 130 mm. Diameter of trays: 18 mm, height 12 mm. Drawers = 6 Height = 130mm Width = 187mm Depth = 113mm

An SMD storage compartment with 6 drawers containing the 32 trays for the components. Cover made of transparent plastic. The external dimensions are 187 x 113 x 130 mm. Diameter of trays: 18 mm, height 12 mm.
Drawers = 6
Height = 130mm
Width = 187mm
Depth = 113mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 1589330
Type Drawer Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 9.65 inch (245 mm)
Width 14.57 inch (370 mm)
View Details
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 8.19 inch (208 mm)
Width 8.19 inch (208 mm)
View Details
 - 7799763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 25.04 inch (636 mm)
View Details
 - 9096993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 8.19 inch (208 mm)
Width 3.54 inch (90 mm)
View Details