GMN Paul Muller Industrie GmbH & Co. KG Datasheets for Ball Bearings
Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more
Product Name | Notes |
---|---|
Rings and balls from different material Rings made from steel 100Cr6 and balls from ceramics (e.g. silicon nitride Si3N4) Optimized wear behaviour, rigidity, load capacity, speed and life | |
Support of axial and radial loads in both directions Available in open, single or double shielded execution (depending on cage) Operation as single bearing (main bearing, radially without play) without... | |
Support of axial load in one direction only High rigidity and loading capacity, radial and axial, due to higher number of balls Adjustment against a second bearing is necessary Size... |