Murphy Industrial Products Inc. 1" x 15' Ratchet Tie Down w/ Flat Hooks 1x15RTDFH

Description
#236500 Weight 1 lbs. 1" x 15' Ratchet Tie Down w/ Flat Hooks Break/Strength 1,300 lbs

Suppliers

Company
Product
Description
Supplier Links
1
Houston, TX, USA
1" x 15' Ratchet Tie Down w/ Flat Hooks
1x15RTDFH
1" x 15' Ratchet Tie Down w/ Flat Hooks 1x15RTDFH
#236500 Weight 1 lbs. 1" x 15' Ratchet Tie Down w/ Flat Hooks Break/Strength 1,300 lbs

#236500 Weight 1 lbs.
1" x 15' Ratchet Tie Down
w/ Flat Hooks
Break/Strength 1,300 lbs

Supplier's Site

Technical Specifications

  Murphy Industrial Products Inc.
Product Category Tie Down Straps
Product Number 1x15RTDFH
Product Name 1" x 15' Ratchet Tie Down w/ Flat Hooks
Length 180 inch (4572 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 377322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 0.4724 inch (12 mm)
Strap Material Steel
View Details
31
Specs
Length 31 inch (787 mm)
Type Bungee Cord
Strap Material Rubber
View Details
3
Murphy Industrial Products Inc.
Specs
Length 144 inch (3658 mm)
Width 3 inch (76.2 mm)
View Details
 - 4847049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 394 inch (10000 mm)
Width 1.02 inch (26 mm)
Strap Material Steel
View Details