Collection Name: Too X Two Tile
Construction: Level Loop
Density: 6429
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.112
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 4/32"
Tufted Yarn Weight: 20 oz.
Weight Density: 128,580
Secondary Backing: EcoWorx® Tile
Patcraft Commercial Carpet | |
---|---|
Product Category | Flooring (industrial) |
Product Number | Z6418 |
Product Name | Too Handsome Modular Carpet |
Type | Carpet |