I-Bar and Rectangular Bar Swage locked aluminum grating offer ideal solutions for applications that require high strength to weight ratios and corrosion resistance, such as in waste-water treatment plants.
Harsco Industrial IKG’s (IKG) I-Bar swaged aluminum grating is the lightest weight, lowest cost aluminum grating in the IKG product line, an excellent choice when economy is a major factor. I-Bar grating is standard with a ribbed top pattern or may be ordered with Aluminum Mebac® slip resistant surface.
Rectangular Bar swaged grating offers the strength of pressure locked grating with the economy of a swaged product. It is available in plain and serrated surface or may be ordered with Aluminum Mebac® slip resistant surface.
Standard panels are available in 2’-0” or 3’-0” wide by 24’-0” long (span).
The BS product is approved for all general purposes with bearing bars on 1-3/16" centers and cross bars on 4" centers.
Available in Aluminum and Stainless Steel.
Features
Advantages
Surfaces
Finishes
One of our latest innovations, Harsco Industrial IKG’s (IKG) Flush Top Aluminum Grating combines the economy of swaged construction with the comfort of a flush-top walking surface.
The DFS Flush product has close 15/16" bearing bar centers and cross bars on 2" centers. For conditions requiring greatly reduced net openings.
Available in Aluminum. Features
Advantages
Surfaces
Finishes
IKG | |
---|---|
Product Category | Flooring (industrial) |
Product Number | BS |
Product Name | Rectangular Bar Grating |
Type | Grating |