RhinoTuff Northern Maple Plank Natural 3" x 1/2" x RL (12"-42") 5ply Sq edge 22sf/ctn 25yr
Hardwood Brokers Corp. | |
---|---|
Product Category | Flooring (industrial) |
Product Number | MS3490 |
Product Name | Anderson RhinoTuff Northern Plank Maple Natural 3in |
Type | Hardwood |
Color/Finish | Polyurethane and Aluminum Oxide |
Length | 12 to 42 inch (305 to 1067 mm) |