AMICO Heavy Duty Welded Bar Grating

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Welded Bar Grating -  - AMICO
Birmingham, AL, USA
Heavy Duty Welded Bar Grating
Heavy Duty Welded Bar Grating
Heavy Duty Welded Bar Grating is designed for industrial rolling loads. It is sturdy and can carry heavy loads and maintain high levels of use over many years. Heavy Duty Grating is resistance welded for durability, strength, and safety. Standard widths are 2′, 3′, and 4′ in 20′ lengths. Standard bearing bars are 1/4′, 5/16′, and 3/8′ thick. Bars range from 1′ through 8′ deep allowing AMICO to fabricate unique shapes and sizes for trench drains to large expanses requiring grating to support the heaviest rolling equipment.

Heavy Duty Welded Bar Grating is designed for industrial rolling loads. It is sturdy and can carry heavy loads and maintain high levels of use over many years. Heavy Duty Grating is resistance welded for durability, strength, and safety. Standard widths are 2′, 3′, and 4′ in 20′ lengths. Standard bearing bars are 1/4″, 5/16″, and 3/8″ thick. Bars range from 1″ through 8″ deep allowing AMICO to fabricate unique shapes and sizes for trench drains to large expanses requiring grating to support the heaviest rolling equipment.

Supplier's Site

Technical Specifications

  AMICO
Product Category Flooring (industrial)
Product Name Heavy Duty Welded Bar Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Hollow Core Plank -  - Oldcastle Infrastructure, Inc.
Oldcastle Infrastructure, Inc.
Specs
Application Commercial (optional feature); Industrial (optional feature)
Type Concrete
View Details
Solid Vinyl Floor Tile -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Vinyl Tile
View Details
ADA Aluminum Plank - Diagonal Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
View Details