Urethane Innovators, Inc. Datasheets for Elastomer and Rubber Shapes
Elastomers and rubber shapes are natural or synthetic polymers that exhibit elastic properties and can be formed into finished or semi-finished stock. These amorphous polymers are usually thermosets, but are also available as thermoplastics. Elastic polymer (elastomer) and rubber shapes are available in different forms and sizes, and often use filler materials.
Elastomer and Rubber Shapes: Learn more
Product Name | Notes |
---|---|
Urethane Innovators, Inc. has been manufacturing solid capper disks for many OEM's and end users over the years. While we will continue to offer the solid capper disks for industry,... | |
Urethane Innovators, Inc. manufacturers urethane check valve balls for usage in pumps to improve pump performance for sewerage and waste water treatment plants. The specially formulated compound offers maximum resistance... | |
Urethane Innovators, Inc. manufactures urethane covered bearings for applications in transportation and sortation regardless of speed or load capacity. Our urethane formulations yield superior bond adhesion between urethane and metal. | |
Urethane wear shoes for the flights of rectangular clarifiers and cross collectors are being used more and more, and for many good reasons. Molded, one-piece urethane wear shoes eliminate wear... | |
Urethane classifier shoes are used as replacement wear parts on classifiers and screw conveyors in OEM equipment. They help control many of the problems common to bulk aggregate handlers. Urethane... | |
Urethane Innovators is a custom manufacture of urethane covered wheels. These wheels can be made out of solid urethane or can be bonded to a metal core. We can recover... | |
Urethane Innovators, Inc can custom mold your gears to meet your requirements. In some instances, we can mold off an existing gear. This allows Urethane Innovators the capability of manufacturing... | |
Urethane Innovators, Inc. manufactures the highest quality non-marking no-crush wheels that move cardboard through scoring machinery in the production of corrugated boxes. Urethanes excellent resistance to impact, abrasion, and tearing... | |
We at Urethane Innovators manufacture a wide variety of seals made according to your specifications. Urethane seals provide excellent abrasion resistance, elasticity and rebound. Seals can be manufactured to accommodate... |