Urethane Innovators, Inc. Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes
Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more
| Product Name | Notes |
|---|---|
| Urethane Innovators, Inc. has been manufacturing solid capper disks for many OEM's and end users over the years. While we will continue to offer the solid capper disks for industry,... | |
| Urethane Innovators, Inc. manufacturers urethane check valve balls for usage in pumps to improve pump performance for sewerage and waste water treatment plants. The specially formulated compound offers maximum resistance... | |
| Urethane Innovators, Inc. manufactures urethane covered bearings for applications in transportation and sortation regardless of speed or load capacity. Our urethane formulations yield superior bond adhesion between urethane and metal. | |
| Urethane wear shoes for the flights of rectangular clarifiers and cross collectors are being used more and more, and for many good reasons. Molded, one-piece urethane wear shoes eliminate wear... | |
| Urethane classifier shoes are used as replacement wear parts on classifiers and screw conveyors in OEM equipment. They help control many of the problems common to bulk aggregate handlers. Urethane... | |
| Urethane Innovators is a custom manufacture of urethane covered wheels. These wheels can be made out of solid urethane or can be bonded to a metal core. We can recover... | |
| Urethane Innovators, Inc can custom mold your gears to meet your requirements. In some instances, we can mold off an existing gear. This allows Urethane Innovators the capability of manufacturing... | |
| Urethane Innovators, Inc. manufactures the highest quality non-marking no-crush wheels that move cardboard through scoring machinery in the production of corrugated boxes. Urethanes excellent resistance to impact, abrasion, and tearing... | |
| We at Urethane Innovators manufacture a wide variety of seals made according to your specifications. Urethane seals provide excellent abrasion resistance, elasticity and rebound. Seals can be manufactured to accommodate... |