Silicone Impregnated Tetraglas® Cloth
General Description: A fiberglass base cloth impregnated with silicone on one side. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Style 96 is a heavy duty product, designed for heavy insulation curtains, hose covers (EAF cable covers), and heavy slit tape applications.
Darco Southern, Inc. | |
---|---|
Product Category | Specialty Fibers, Fabrics, and Textiles |
Product Number | Cloth, Style 96 |
Product Name | Silicone Impregnated Tetraglas® |
Type | Industrial Fabric; Woven |
Material | Quartz / Fused Silica; Fiberglass; Ceramic |
Applications | Architectural or Construction; Chemical; Fire; OEM; Thermal Insulation; Expansion Joints, Gasketing Products |
Structural Features | Coated / Sized |
Use Temperature | 500 F (260 C) |