Set of insulating bushes for insulation between the component and the heatsink. Available in polyester (version D), nylon (version N) or fibreglass reinforced polyester (GFP version).
Inside Diameter = 3mm
Body Outside Diameter = 3.8mm
Body Length = 3.3mm
Flange Diameter = 6.1mm
Material = PET
RS Components, Ltd. | |
---|---|
Product Category | Electrical Insulators |
Product Number | 2031309 |
Type | Screw Insulators |