Although primarily intended for the isolation of metal screws, these insulating spacers are also suitable for use as lightly loaded bearings.
For Screw Size = M3
Inside Diameter = 3.1mm
Body Outside Diameter = 4mm
Body Length = 2mm
Flange Diameter = 6.2mm
Flange Thickness = 1 mm
Material = Nylon
RS Components, Ltd. | |
---|---|
Product Category | Electrical Insulators |
Product Number | 178658 |
Type | Screw Insulators |