50 W ac-dc LED driver
LED Drivers Power Supplies LED DRIVER, AC-DC, 150W
11A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
XP Power | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | LED Drivers | LED Drivers | LED Drivers |
Product Number | DLG150PS12 | DLG150PS12 | 1470-1073-ND |
Product Name | DLG150 Series AC-DC LED Driver | LED Drivers Power Supplies | LED Drivers |
Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |
Input Voltage | 90 to 305 volts | ||
Output Power | 132 watts | ||
Package Type | DIP |