Precision Engine Controls Corp. Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
Product Name | Notes |
---|---|
Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The... | |
Today's high performance and low emission industrial gas turbine and reciprocating engines demand more than just reliable fuel control. They demand stable, fast and accurate fuel flow control using a... | |
Today’s high performance and low emission industrial turbine engines require more than just reliable fuel flow control. They need fast, accurate, and stable fuel flow control while operating under varying... | |
Today’s high performance and low emissions, larger gas turbines demand more than just reliable fuel control valve operation. They demand stable, fast and ACCURATE fuel flow control. Building on over... |