Precision Engine Controls Corp. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The...
To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for...
Today's high performance and low emission industrial gas turbine and reciprocating engines demand more than just reliable fuel control. They demand stable, fast and accurate fuel flow control using a...
Today’s high performance and low emission industrial turbine engines require more than just reliable fuel flow control. They need fast, accurate, and stable fuel flow control while operating under varying...
Today’s high performance and low emissions, larger gas turbines demand more than just reliable fuel control valve operation. They demand stable, fast and ACCURATE fuel flow control. Building on over...