Ruland Manufacturing Co., Inc. Datasheets for Flexible Couplings
Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment.
Flexible Couplings: Learn more
| Product Name | Notes |
|---|---|
| Features Compact design Zero backlash High torsional stiffness Balanced design for high RPM Long maintenance-free life Aluminum for low inertia RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore tolerance:... | |
| Features High torque with low inertia Balanced design for high RPM Long Life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000... | |
| Features High torque Balanced design for high RPM Low Inertia No maintenance Electrically Isolating High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000... | |
| Features High torque Balanced design for high RPM Low inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore... | |
| Features Large parallel misalignment Electrically isolating Replaceable disk Balanced design Constant velocity RoHS2 and REACH Compliant Maximum speed: 4,500 RPM Bore tolerance: +.001"/-.000" Temperature range (Deg. F) with Acetal Disk:... | |
| Features Zero backlash Balanced design Replaceable spider RoHS2 and REACH Compliant Maximum speed: 8,000 RPM Bore tolerance: +.001"/-.000" +.03mm/-.00mm Temperature Range: -10°F to 180°F -23°C to 82°C Material Aluminum hubs... | |
| Features High torque with low inertia Balanced design for high RPM Long Life with no maintenance High torsional stiffness Constant velocity Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000... | |
| Features High torque Balanced design for high RPM Low Inertia No maintenance Electrically Isolating High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000... | |
| Features High torque Balanced design for high RPM Low inertia No maintenance High torsional stiffness Constant velocity Long life Zero backlash RoHS2 and REACH Compliant Maximum speed: 10,000 RPM Bore... | |
| Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to... | |
| Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Multiple... | |
| Features Aluminum Torsionally stiff with dampening Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel High torque and torsional stiffness Corrosion resistant Temperature range: -40°F to 350°F Zero... | |
| Features Full metric dimensions Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature... | |
| Product Number: JD10/15-85B Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 85 Shore A BLUE Manufacturer: Ruland Manufacturing UPC Number 634529069004 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD10/15-92Y Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 92 Shore A YELLOW Manufacturer: Ruland Manufacturing UPC Number 634529068939 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD10/15-98R Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 98 Shore A RED Manufacturer: Ruland Manufacturing UPC Number 634529068861 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD12/19-85B Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 85 Shore A BLUE Manufacturer: Ruland Manufacturing UPC Number 634529069011 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD12/19-92Y Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 92 Shore A YELLOW Manufacturer: Ruland Manufacturing UPC Number 634529068946 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD12/19-98R Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 98 Shore A RED Manufacturer: Ruland Manufacturing UPC Number 634529068878 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD16/25-85B Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 85 Shore A BLUE Manufacturer: Ruland Manufacturing UPC Number 634529069028 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD16/25-92Y Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 92 Shore A YELLOW Manufacturer: Ruland Manufacturing UPC Number 634529068953 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD16/25-98R Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 98 Shore A RED Manufacturer: Ruland Manufacturing UPC Number 634529068885 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD21/33-85B Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 85 Shore A BLUE Manufacturer: Ruland Manufacturing UPC Number 634529069035 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD21/33-92Y Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 92 Shore A YELLOW Manufacturer: Ruland Manufacturing UPC Number 634529068960 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD21/33-98R Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 98 Shore A RED Manufacturer: Ruland Manufacturing UPC Number 634529068892 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD26/41-92Y Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 92 Shore A YELLOW Manufacturer: Ruland Manufacturing UPC Number 634529068977 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD26/41-98R Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 98 Shore A RED Manufacturer: Ruland Manufacturing UPC Number 634529068908 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD32/51-92Y Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 92 Shore A YELLOW Manufacturer: Ruland Manufacturing UPC Number 634529068984 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD32/51-98R Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 98 Shore A RED Manufacturer: Ruland Manufacturing UPC Number 634529068915 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD36/57-92Y Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 92 Shore A YELLOW Manufacturer: Ruland Manufacturing UPC Number 634529068991 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: JD36/57-98R Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 98 Shore A RED Manufacturer: Ruland Manufacturing UPC Number 634529068922 Country of Origin: USA Assembles with Hubs:... | |
| Product Number: OD12/19-AT Product Type: Oldham Coupling Disk Style: Disk Insert Material: Acetal Manufacturer: Ruland Manufacturing UPC Number 634529059937 Country of Origin: USA Assembles with Hubs: OCT12, OST12, MOCT19, MOST19... | |
| Product Number: OD12/19-NL Product Type: Oldham Coupling Disk Style: Disk Insert Material: Nylon Manufacturer: Ruland Manufacturing UPC Number 634529059944 Country of Origin: USA Assembles with Hubs: OCT12, OST12, MOCT19, MOST19... | |
| Product Number: OD12/19-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529059944 Country of Origin: USA Assembles with Hubs: OCT12, OST12, MOCT19, MOST19... | |
| Product Number: OD16/25-AT Product Type: Oldham Coupling Disk Style: Disk Insert Material: Acetal Manufacturer: Ruland Manufacturing UPC Number 634529059951 Country of Origin: USA Assembles with Hubs: OCT16, OST16, OCC16, OSC16,... | |
| Product Number: OD16/25-NL Product Type: Oldham Coupling Disk Style: Disk Insert Material: Nylon Manufacturer: Ruland Manufacturing UPC Number 634529059968 Country of Origin: USA Assembles with Hubs: OCT16, OST16, OCC16, OSC16,... | |
| Product Number: OD16/25-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529059951 Country of Origin: USA Assembles with Hubs: OCT16, OST16, OCC16, OSC16,... | |
| Product Number: OD21/33-AT Product Type: Oldham Coupling Disk Style: Disk Insert Material: Acetal Manufacturer: Ruland Manufacturing UPC Number 634529059975 Country of Origin: USA Assembles with Hubs: OCT21, OST21, OCC21, OSC21,... | |
| Product Number: OD21/33-NL Product Type: Oldham Coupling Disk Style: Disk Insert Material: Nylon Manufacturer: Ruland Manufacturing UPC Number 634529059982 Country of Origin: USA Assembles with Hubs: OCT21, OST21, OCC21, OSC21,... | |
| Product Number: OD21/33-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529059975 Country of Origin: USA Assembles with Hubs: OCT21, OST21, OCC21, OSC21,... | |
| Product Number: OD26/41-AT Product Type: Oldham Coupling Disk Style: Disk Insert Material: Acetal Manufacturer: Ruland Manufacturing UPC Number 634529059999 Country of Origin: USA Assembles with Hubs: OCT26, OST26, OCC26, OSC26,... | |
| Product Number: OD26/41-NL Product Type: Oldham Coupling Disk Style: Disk Insert Material: Nylon Manufacturer: Ruland Manufacturing UPC Number 634529060001 Country of Origin: USA Assembles with Hubs: OCT26, OST26, OCC26, OSC26,... | |
| Product Number: OD26/41-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529059999 Country of Origin: USA Assembles with Hubs: OCT26, OST26, OCC26, OSC26,... | |
| Product Number: OD32/51-AT Product Type: Oldham Coupling Disk Style: Disk Insert Material: Acetal Manufacturer: Ruland Manufacturing UPC Number 634529060872 Country of Origin: USA Assembles with Hubs: OCT32, OCC32, MOCT51, MOCC51... | |
| Product Number: OD32/51-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529060872 Country of Origin: USA Assembles with Hubs: OCT32, OCC32, MOCT51, MOCC51... | |
| Product Number: OD36/57-AT Product Type: Oldham Coupling Disk Style: Disk Insert Material: Acetal Manufacturer: Ruland Manufacturing UPC Number 634529060889 Country of Origin: USA Assembles with Hubs: OCT36, OCC36, MOCT57, MOCC57... | |
| Product Number: OD36/57-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529060889 Country of Origin: USA Assembles with Hubs: OCT36, OCC36, MOCT57, MOCC57... | |
| Product Number: OD8/13-AT Product Type: Oldham Coupling Disk Style: Disk Insert Material: Acetal Manufacturer: Ruland Manufacturing UPC Number 634529059913 Country of Origin: USA Assembles with Hubs: OST8, MOST13 Coupling Insert:... | |
| Product Number: OD8/13-NL Product Type: Oldham Coupling Disk Style: Disk Insert Material: Nylon Manufacturer: Ruland Manufacturing UPC Number 634529059920 Country of Origin: USA Assembles with Hubs: OST8, MOST13 Coupling Insert:... | |
| Product Number: OD8/13-PEK Product Type: Oldham Coupling Disk Style: Disk Insert Material: PEEK Manufacturer: Ruland Manufacturing UPC Number 634529059913 Country of Origin: USA Assembles with Hubs: OST8, MOST13 Coupling Insert:... |