ATLANTA Drive Systems, Inc. Gear Type Coupling 71 12 032

Description
Freely movable to all sides, double-cardan jointed, with crow- ned teeth. Coupling sleeve with central web, made of special polyamide. Hubs are made of unhardened steel. This material combination permits maintenance-free continuous operation with very favourable friction values.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Type Coupling - 71 12 032 - ATLANTA Drive Systems, Inc.
Farmingdale, NJ, USA
Gear Type Coupling
71 12 032
Gear Type Coupling 71 12 032
Freely movable to all sides, double-cardan jointed, with crow- ned teeth. Coupling sleeve with central web, made of special polyamide. Hubs are made of unhardened steel. This material combination permits maintenance-free continuous operation with very favourable friction values.

Freely movable to all sides, double-cardan jointed, with crow-
ned teeth. Coupling sleeve with central web, made of special
polyamide. Hubs are made of unhardened steel. This material
combination permits maintenance-free continuous operation
with very favourable friction values.

Supplier's Site Datasheet

Technical Specifications

  ATLANTA Drive Systems, Inc.
Product Category Flexible Couplings
Product Number 71 12 032
Product Name Gear Type Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 283 In-lbs (327 kg-cm)
Rated Speed 11800 rpm
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - LD020 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Coupling Type Shaft-Hub Locking Devices
Units Metric Design
Bore Diameter 0.7480 to 43.7 inch (19 to 1110 mm)
View Details
Spring disc coupling electrically isolating - E60121 - ifm electronic gmbh
Specs
Coupling Type Flexible Link
Rated Speed 12000 rpm
Angular 2.5 degrees
View Details
RUPEX Pin and Bush Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible pin and bush couplings
Rated Torque 1062 to 1.15E7 In-lbs (1224 to 1.33E7 kg-cm)
Rated Speed 400 to 7000 rpm
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details