ifm electronic gmbh Spring disc coupling electrically isolating E60121

Description
Clearance-free transmission of rotary movements Efficient vibration damping Excellent compensation of alignment errors Low rigidity of the torsion spring Small restoring forces
Request a Quote
Description
Clearance-free transmission of rotary movements Efficient vibration damping Excellent compensation of alignment errors Low rigidity of the torsion spring Small restoring forces
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spring disc coupling electrically isolating - E60121 - ifm electronic gmbh
Essen, Germany
Spring disc coupling electrically isolating
E60121
Spring disc coupling electrically isolating E60121
Clearance-free transmission of rotary movements Efficient vibration damping Excellent compensation of alignment errors Low rigidity of the torsion spring Small restoring forces
  • Clearance-free transmission of rotary movements
  • Efficient vibration damping
  • Excellent compensation of alignment errors
  • Low rigidity of the torsion spring
  • Small restoring forces
Supplier's Site
Spring disc coupling electrically isolating - E60121 - ifm efector inc.
Malvern, PA, United States
Spring disc coupling electrically isolating
E60121
Spring disc coupling electrically isolating E60121
Clearance-free transmission of rotary movements Efficient vibration damping Excellent compensation of alignment errors Low rigidity of the torsion spring Small restoring forces From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Clearance-free transmission of rotary movements
  • Efficient vibration damping
  • Excellent compensation of alignment errors
  • Low rigidity of the torsion spring
  • Small restoring forces

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Flexible Couplings Flexible Couplings
Product Number E60121 E60121
Product Name Spring disc coupling electrically isolating Spring disc coupling electrically isolating
Coupling Type Flexible Link Flexible Link
Rated Torque 10.62 In-lbs (12.24 kg-cm) 10.62 In-lbs (12.24 kg-cm)
Rated Speed 12000 rpm 12000 rpm
Coupling Diameter 1.18 inch (30 mm) 1.18 inch (30 mm)
Coupling Length 0.8661 inch (22 mm) 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
KHK GC1-12SJ14, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12sj14 - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Coupling Secured Bellows 9403/XX-YY -  - Sensata Technologies
Specs
Coupling Type Metal Bellows
View Details