25 Shore A, two component condensation cure moldmaking silicone
Properties
Description
Bluesil V-1065 is a high strength, two-component, tin catalyzed, room temperature cure silicone rubber. It is designed as a 25 Durometer (Shore A), medium viscosity rubber providing excellent physical properties, long library life and accurate detail reproduction. Bluesil V-1065 is the most popular moldmaking material in the Bluestar Silicones line.
Bluestar Silicones USA Corp. | |
---|---|
Product Category | Molding Compounds and Resins |
Product Number | Bluesil V-1065 A/B |
Product Name | 25 Shore A, Two Component Condensation Cure Moldmaking Silicone |
Type | Elastomer |
Form / Shape | Liquid |
Chemical System | Silicone |
Filler | Unfilled |
Industry | Tooling |