MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN™ engineering grades have been an established and proven global leader in many key related automotive safety systems and applications for Airbags, Interior Parts and Weather Strips.
THERMORUN™ Airbag Use:
DAB - Driver Side Airbag
PAB - Passenger Side Airbag
SiAB - Seat Mounted Airbags & Housings
Pedestrian
CAB - Curtain Airbag
KAB - Knee Airbag
AGB - Active Glove Box
PERFORMANCE
THERMORUN™ products offer excellent physical properties, elasticity, durability and can be easily molded with standard molding equipment. THERMORUN™ products come in a wide variety of different grades, including grades for injection molding, extrusions and blow molding and in a wide range of durometers (55A to 60D) plus rigid PP based compounds dedicated for extruded automotive applications.
In critical safety applications, THERMORUN™ offers consistent performance across automotive interior temperature ranges (-40°C to 85°C).
Leading the way in automotive safety applications, THERMORUN™ solutions have been developed to comply with the highest OEMs and Tier 1 safety specifications.
DESIGN & COLOR
THERMORUN™ offers:
Good Color-ability
Excellent aesthetics
Good Molded-in-Color (MIC) Appearance
Improved scratch resistance
Low Density
THERMORUN™ is offered in paintable or pre-colored. Pre-colored formulations are designed to enhance scratch resistance.
KEY FEATURES
Excellent Thermal Stability
High Stiffness
Impact Ductility Performance down to -50°C
Excellent Hot & Cold Airbag Deployment Performance
Low Shrinkage Grades
Excellent Welding
Good Heat Sag Resistance
Superior Processing Characteristics
Excellent Chemical Resistance
Good Foam Adhesion
Recyclable
MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN™ engineering grades have been an established and proven global leader in many key related automotive safety systems and applications for Airbags, Interior Parts and Weather Strips.
THERMORUN™ Airbag Use:
DAB - Driver Side Airbag | PAB - Passenger Side Airbag | SiAB - Seat Mounted Airbags & Housings | Pedestrian |
CAB - Curtain Airbag | KAB - Knee Airbag | AGB - Active Glove Box | |
PERFORMANCE
THERMORUN™ products offer excellent physical properties, elasticity, durability and can be easily molded with standard molding equipment. THERMORUN™ products come in a wide variety of different grades, including grades for injection molding, extrusions and blow molding and in a wide range of durometers (55A to 60D) plus rigid PP based compounds dedicated for extruded automotive applications.
In critical safety applications, THERMORUN™ offers consistent performance across automotive interior temperature ranges (-40°C to 85°C).
Leading the way in automotive safety applications, THERMORUN™ solutions have been developed to comply with the highest OEMs and Tier 1 safety specifications.
DESIGN & COLOR
THERMORUN™ offers:
- Good Color-ability
- Excellent aesthetics
- Good Molded-in-Color (MIC) Appearance
- Improved scratch resistance
- Low Density
THERMORUN™ is offered in paintable or pre-colored. Pre-colored formulations are designed to enhance scratch resistance.
KEY FEATURES
- Excellent Thermal Stability
- High Stiffness
- Impact Ductility Performance down to -50°C
- Excellent Hot & Cold Airbag Deployment Performance
- Low Shrinkage Grades
- Excellent Welding
- Good Heat Sag Resistance
- Superior Processing Characteristics
- Excellent Chemical Resistance
- Good Foam Adhesion
- Recyclable