Highest abrasion resistance, impact strength& lowest rolling resistance
Magnus Mobility Systems, Inc. | |
---|---|
Product Category | Wheels |
Product Number | AE32P-08 |
Product Name | Advanced Elastomer Wheel |
Wheel Type | Plastic |
Maximum Load | 800 lbs (363 kg) |
Wheel Diameter | 3 inch (76.2 mm) |
Wheel Width | 2 inch (50.8 mm) |