PJ Company HS SERIES: Heavy Duty Semi Steel Wheels 520HS64

Description
CAPACITY: 850 - 2500 LBS. HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial. Characteristics: Temperature range -45 to +800 degrees F Spoked hub design Painted finish Machined face Zerk grease fitting in wheel hub Options: Tapered roller bearings Additional sizes For plastic thrust washers use "TW" suffix; ex. 420HS64TW Metal retaining washers, metal thrust washers, and metal bearings
Description
CAPACITY: 850 - 2500 LBS. HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial. Characteristics: Temperature range -45 to +800 degrees F Spoked hub design Painted finish Machined face Zerk grease fitting in wheel hub Options: Tapered roller bearings Additional sizes For plastic thrust washers use "TW" suffix; ex. 420HS64TW Metal retaining washers, metal thrust washers, and metal bearings

Suppliers

Company
Product
Description
Supplier Links
HS SERIES: Heavy Duty Semi Steel Wheels - 520HS64 - PJ Company
Compton, CA, USA
HS SERIES: Heavy Duty Semi Steel Wheels
520HS64
HS SERIES: Heavy Duty Semi Steel Wheels 520HS64
CAPACITY: 850 - 2500 LBS. HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial. Characteristics: Temperature range -45 to +800 degrees F Spoked hub design Painted finish Machined face Zerk grease fitting in wheel hub Options: Tapered roller bearings Additional sizes For plastic thrust washers use "TW" suffix; ex. 420HS64TW Metal retaining washers, metal thrust washers, and metal bearings

CAPACITY: 850 - 2500 LBS.
HS wheels are heavy duty semi steel wheels that offer higher capacity and greater impact resistance than the standard SS wheel. Recommended for extreme load conditions where floor protection is not crucial.
Characteristics:
Temperature range -45 to +800 degrees F
Spoked hub design
Painted finish
Machined face
Zerk grease fitting in wheel hub
Options:
Tapered roller bearings
Additional sizes
For plastic thrust washers use "TW" suffix; ex. 420HS64TW
Metal retaining washers, metal thrust washers, and metal bearings

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 520HS64
Product Name HS SERIES: Heavy Duty Semi Steel Wheels
Wheel Type Metal
Maximum Load 1150 lbs (522 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3379781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Polyolefin Wheel - W-2-HDP-3800 - Caster Warehouse Inc.
Specs
Wheel Type Plastic
Maximum Load 160 lbs (72.56 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details
POM Bearing Roller - H Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 55.12 to 132 lbs (25 to 60 kg)
View Details