Highest abrasion resistance, impact strength& lowest rolling resistance
Magnus Mobility Systems, Inc. | |
---|---|
Product Category | Wheels |
Product Number | AE62P-08 |
Product Name | Advanced Elastomer Wheel |
Wheel Type | Plastic |
Maximum Load | 1000 lbs (454 kg) |
Wheel Diameter | 6 inch (152 mm) |
Wheel Width | 2 inch (50.8 mm) |